Samsung logo

Samsung NV30 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76089
Info modified on:
24 Feb 2023, 14:04:26
Short summary description Samsung NV30 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver:

Samsung NV30, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 5x, Silver

Long summary description Samsung NV30 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver:

Samsung NV30. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 3x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. Weight: 133 g. Product colour: Silver

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.