Samsung logo

Samsung NV NV24HD 1/2.3" 10.2 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32304
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NV NV24HD 1/2.3" 10.2 MP CCD 3648 x 2736 pixels Black:

Samsung NV NV24HD, 10.2 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black

Long summary description Samsung NV NV24HD 1/2.3" 10.2 MP CCD 3648 x 2736 pixels Black:

Samsung NV NV24HD. Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 4.3 - 15.5 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. PictBridge. Weight: 145.5 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.