Samsung L L210, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Black
Samsung L L210. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 114 g. Product colour: Black