Samsung logo

Samsung L L201 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Pink

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78557
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L L201 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Pink:

Samsung L L201, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Pink

Long summary description Samsung L L201 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Pink:

Samsung L L201. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 16 MB. Weight: 110 g. Product colour: Pink

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.