Samsung L100, 8.2 MP, 1/2.5", CCD, 4x, 114 g, Red
Samsung L100. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. Viewfinder type: Electronic. Weight: 114 g. Product colour: Red