Samsung L L100, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Pink
Samsung L L100. Camera type: Compact camera, Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 114 g. Product colour: Pink