Samsung Hybrid HDD HZ10W, 10.2 MP, 1/2.33", CCD, 10x, 219 g, Black
Samsung Hybrid HDD HZ10W. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 10x. Display diagonal: 6.86 cm (2.7"). Weight: 219 g. Product colour: Black