Samsung logo

Samsung EX2F 1/1.7" Compact camera 12.4 MP CMOS 4000 x 3000 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47492
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung EX2F 1/1.7" Compact camera 12.4 MP CMOS 4000 x 3000 pixels White:

Samsung EX2F , 12.4 MP, 4000 x 3000 pixels, CMOS, 3.3x, Full HD, White

Long summary description Samsung EX2F 1/1.7" Compact camera 12.4 MP CMOS 4000 x 3000 pixels White:

Samsung EX2F . Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/1.7", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range: 5.2 - 17.2 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Weight: 286 g. Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.