Samsung ES ES70, 12.3 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Silver
Samsung ES ES70. Camera type: Compact camera, Megapixel (approx.): 12.3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 3x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 119 g. Product colour: Silver