Samsung logo

Samsung ES ES17 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Pink

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96916
Info modified on:
24 Feb 2023, 14:04:24
Short summary description Samsung ES ES17 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Pink:

Samsung ES ES17, 12.2 MP, 4000 x 3000 pixels, 1/2.33", CCD, 3x, Pink

Long summary description Samsung ES ES17 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Pink:

Samsung ES ES17. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 12.5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 11 MB. Weight: 121 g. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.