Samsung logo

Samsung ES ES15 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31897
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES ES15 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels White:

Samsung ES ES15, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, White

Long summary description Samsung ES ES15 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels White:

Samsung ES ES15. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. Weight: 120 g. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.