Samsung logo

Samsung DV DV150F 1/2.33" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84211
Info modified on:
08 Feb 2022, 19:32:40
Short summary description Samsung DV DV150F 1/2.33" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple:

Samsung DV DV150F, 16.2 MP, 4608 x 3456 pixels, CCD, 5x, HD, Purple

Long summary description Samsung DV DV150F 1/2.33" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple:

Samsung DV DV150F. Camera type: Compact camera, Megapixel (approx.): 16.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 45 - 225 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 115 g. Product colour: Purple

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.