icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Samsung logo

Samsung 1650mAh Li-Ion Battery Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63280
Info modified on:
25 May 2019, 20:48:46
Long product name Samsung 1650mAh Li-Ion Battery Black, Silver:

1650mAh 3.7V Li-Ion Battery for Samsung Galaxy S, Galaxy S Plus, Galaxy SL, Omnia Pro 4

Samsung 1650mAh Li-Ion Battery Black, Silver:

1650mAh 3.7V Li-Ion Battery for Samsung Galaxy S, Galaxy S Plus, Galaxy SL, Omnia Pro 4.

Short summary description Samsung 1650mAh Li-Ion Battery Black, Silver:

Samsung 1650mAh Li-Ion, Battery, Black, Silver, Lithium-Ion (Li-Ion), 1650 mAh, 3.7 V, Samsung Galaxy S, Galaxy S Plus, Galaxy SL, Omnia Pro 4

Long summary description Samsung 1650mAh Li-Ion Battery Black, Silver:

Samsung 1650mAh Li-Ion. Product type: Battery, Product colour: Black, Silver, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung Galaxy S, Galaxy S Plus, Galaxy SL, Omnia Pro 4, Number of batteries included: 1 pc(s)

Specs
Loading...
Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.