Samsung EB-PA510, 5100 mAh, Lithium-Ion (Li-Ion), 3.7 V, Turquoise
Samsung EB-PA510. Battery capacity: 5100 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V. USB Type-A output ports: 1. Output current: 1.8 A. Product colour: Turquoise