Samsung EB-F1A2GBU, Battery, Black, Grey, Lithium-Ion (Li-Ion), 1650 mAh, Standard, 1 pc(s)
Samsung EB-F1A2GBU. Product type: Battery, Product colour: Black, Grey, Battery technology: Lithium-Ion (Li-Ion). Quantity per pack: 1 pc(s). Compatible products: Galaxy S II (i9100), Number of batteries included: 1 pc(s)