Samsung logo

Samsung SLB-10A Lithium 1050 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70165
Info modified on:
20 Aug 2021, 12:57:48
Short summary description Samsung SLB-10A Lithium 1050 mAh:

Samsung SLB-10A, 1050 mAh, 3.7 V, Lithium

Long summary description Samsung SLB-10A Lithium 1050 mAh:

Samsung SLB-10A. Battery technology: Lithium, Battery capacity: 1050 mAh, Purpose: Camera. Width: 43.6 mm, Depth: 31.5 mm, Height: 7.1 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.