Samsung logo

Samsung HW-S801D + DIRECTV Gemini Air + 1 YR CPS Enhanced Protection Pack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
854
Info modified on:
14 Jun 2025, 23:32:33
Short summary description Samsung HW-S801D + DIRECTV Gemini Air + 1 YR CPS Enhanced Protection Pack:

Samsung HW-S801D + DIRECTV Gemini Air + 1 YR CPS Enhanced Protection Pack, 3.1.2 channels, DTS 5.1, DTS Virtual:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, Separate, White, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-S801D + DIRECTV Gemini Air + 1 YR CPS Enhanced Protection Pack:

Samsung HW-S801D + DIRECTV Gemini Air + 1 YR CPS Enhanced Protection Pack. Audio output channels: 3.1.2 channels, Audio decoders: DTS 5.1, DTS Virtual:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: White, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Virtual assistant: Amazon Alexa & Google Assistant. Connectivity technology: Wired & Wireless. Soundbar power consumption: 28 W, Subwoofer power consumption: 26 W, Power consumption (standby): 0.5 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.