location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E330 85 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E330
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E330 85 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-E330 85 g Silver :
The long product name of Samsung SGH-E330 85 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SGH-E330
More>>>
Samsung SGH-E330 85 g Silver:
The official description of Samsung SGH-E330 85 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylish, oval-shaped Samsung E330 clamshell phone boasts a dual band, dual color, high quality VGA camera with its own flash and intenna into it's compact frame. Special features also include photo caller ID, global GPRS communication platform, and an advanced WAP browser.

Clamshell Intenna
Make the most of your potential with the impressive array of advanced features. The oval face of the clamshell design reveals a colorful external screen for pictures of those calling to appear in full clarity.

The stylish E330 houses a built-in camera and flash for those spontaneous photo opportunities. Open it up to reveal a colourful ergonomic keypad and large UFB display. Another example of leading design from Samsung, the E330 keeps you in touch with others, always ready to take snap and always in style.

Compact and Light
The distinctive dimensions make the Samsung E330 a joy to hold in your hand, yet you'll want to show it off. While weighing in at only 85g, it slips easily into any pocket, or purse with its slim 87.2 * 46.1 * 23.3mm profile. The E330 has set a new standard with the power of full functionality inside such a slim, sleek, and oval design. For modern styling of the classic clamshell, the E330 delivers all and more.

VGA Camera with flash
The high-resolution VGA Camera comes with a matching integrated flash to capture every special moment. Save them as wallpaper or send them to you contacts. Just imagine the possibilities. Take photographs on the go that are crisp, clear in detail and aided by a 4x digital zoom with brightness alterations. The multishot and enhancement features allow for up to fourteen fun frames and five different photo effects to allow your creativity to express yourself.

Photo Caller ID
The E330 takes care of your social and business calendar in more ways than one.
With photo caller ID in hand, you can easily keep your associates, friends, and family in good order. Designed to show the face of your caller, the E330 will keep your memory fresh and clear, without fail.

65k Colour Screen
With an ever-ready eye on the world around you, the Samsung E330 provides the focus and the flash for your mobile life, and supported by a dual 65k color display. The external 96x96 pixel display captures a most impressive internal display of 128x160 pixel color with that will draw you in with its beauty. You'll be able to view vivid images and saved every important moment to show your friends.

40 Polyphonic Ringtones
The E330 takes you into a new world of exploration and discovery with its amazing 40 polyphonic ringtone melodies. Capable of playing the most natural sounds, human voices, sweet jazz rhythms, and classical music, the 40 polyphonic melodies will definitely bring an audible beauty to your world.

Voice Clarity
Samsung’s enhanced voice clarity edges closer to perfection. The phone automatically increases its volume and clarity of incoming calls when you are in the midst of a crowd, making the caller much more audible. Even better than simply raising the volume on your phone the E330 automatically senses the volume around you to enhance your conversation clarity and keep you from having to run to ‘quieter’ areas.

Loud speaker
The integrated speakerphone incorporates state-of-the-art echo cancellation technology, noise cancellation and voice clarity functions to insure that you can speak more freely on the fly or in the car. Your caller will never even know you set it down.

MMS
When the text alone won’t quite say it all, the SGH-E330 comes through for you with MMS, multimedia messaging service. MMS enables you to send multimedia messages with text, voice, music, and even images of up to 95KB per message to other MMS capable mobiles. With the SGH-E330, there’s more to MMS than meets the eye. Get your point across in comfort and style.

Java™
Never let idle time slow you down as the E330 is loaded with great entertainment options. Experience Samsung’s Java with embedded games like SnowBallFight and BubbleSmile. More exiting games for your mobile can be downloaded from Samsung Fun Club game zone.

Short summary description Samsung SGH-E330 85 g Silver:
This short summary of the Samsung SGH-E330 85 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E330, 128 x 160 pixels, 800 mAh, Silver

Long summary description Samsung SGH-E330 85 g Silver:
This is an auto-generated long summary of Samsung SGH-E330 85 g Silver based on the first three specs of the first five spec groups.

Samsung SGH-E330. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 220 h. Weight: 85 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
85 g
Width
87.2 mm
Depth
41.1 mm
Height
23.3 mm
Phone features
Java technology
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:43
Uk has collected 4 expert reviews for Samsung SGH-E330 85 g Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%