Samsung logo

Samsung E1130 3.86 cm (1.52") 81 g Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62410
Info modified on:
26 Feb 2024, 14:55:01
Short summary description Samsung E1130 3.86 cm (1.52") 81 g Grey:

Samsung E1130, Bar, 3.86 cm (1.52"), 128 x 128 pixels, Bluetooth, Grey

Long summary description Samsung E1130 3.86 cm (1.52") 81 g Grey:

Samsung E1130. Form factor: Bar. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 670 h. Weight: 81 g. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.