Samsung logo

Samsung DW80K7050US dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80652
Info modified on:
25 Nov 2020, 15:26:22
Short summary description Samsung DW80K7050US dishwasher Fully built-in 15 place settings:

Samsung DW80K7050US, Fully built-in, Touch, Lower, Upper, 15 place settings, 44 dB, 24 h

Long summary description Samsung DW80K7050US dishwasher Fully built-in 15 place settings:

Samsung DW80K7050US. Appliance placement: Fully built-in, Control type: Touch, Baskets adjustable placement: Lower, Upper. Number of place settings: 15 place settings, Noise level: 44 dB, Delay start (max): 24 h. Width: 606 mm, Depth: 627 mm, Height: 860 mm. Sustainability certificates: ENERGY STAR. Annual energy consumption: 239 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.