Samsung logo

Samsung DW80F800UWS dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57779
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DW80F800UWS dishwasher Fully built-in 15 place settings:

Samsung DW80F800UWS, Fully built-in, Stainless steel, Touch, LED, 15 place settings, 46 dB

Long summary description Samsung DW80F800UWS dishwasher Fully built-in 15 place settings:

Samsung DW80F800UWS. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Touch. Number of place settings: 15 place settings, Noise level: 46 dB, Dishwashing programs: Normal, Quick. Width: 606.4 mm, Depth: 628.6 mm, Height: 911.2 mm. Sustainability certificates: ENERGY STAR. Annual energy consumption: 265 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.