Samsung logo

Samsung DW80F600UTS dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75521
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DW80F600UTS dishwasher Fully built-in 15 place settings:

Samsung DW80F600UTS, Fully built-in, Black, Touch, LED, Stainless steel, 15 place settings

Long summary description Samsung DW80F600UTS dishwasher Fully built-in 15 place settings:

Samsung DW80F600UTS. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Touch. Number of place settings: 15 place settings, Noise level: 48 dB, Delay start (max): 9 h. Connected load: 1100 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 609.6 mm, Depth: 628.6 mm, Height: 911.2 mm. Package width: 692.1 mm, Package depth: 733.4 mm, Package height: 958.9 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.