Samsung logo

Samsung DW7933LRA Semi built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69069
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DW7933LRA Semi built-in 14 place settings:

Samsung DW7933LRA, Semi built-in, Stainless steel, Buttons, LED, 14 place settings, 50 dB

Long summary description Samsung DW7933LRA Semi built-in 14 place settings:

Samsung DW7933LRA. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 50 dB. Water consumption per cycle: 15.1 L, Connected load: 1100 W, AC input frequency: 60 Hz. Width: 606.4 mm, Depth: 622.3 mm, Height: 860.4 mm. Package width: 692.1 mm, Package depth: 733.4 mm, Package height: 958.8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.