Samsung logo

Samsung DW7500 Fully built-in 14 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76849
Info modified on:
27 Mar 2025, 08:51:03
Short summary description Samsung DW7500 Fully built-in 14 place settings D:

Samsung DW7500, Fully built-in, Full size (60 cm), Stainless steel, 14 place settings, B, 44 dB

Long summary description Samsung DW7500 Fully built-in 14 place settings D:

Samsung DW7500. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9.9 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 570 mm, Height: 815 mm. Package width: 655 mm, Package depth: 645 mm, Package height: 655 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.