Samsung logo

Samsung DW60M9970US Fully built-in 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71689
Info modified on:
27 May 2024, 13:14:36
Short summary description Samsung DW60M9970US Fully built-in 14 place settings:

Samsung DW60M9970US, Fully built-in, Full size (60 cm), Silver, Touch, Basket, Stainless steel

Long summary description Samsung DW60M9970US Fully built-in 14 place settings:

Samsung DW60M9970US. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Silver. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 9.7 L, Energy consumption per cycle: 0.833 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 575 mm, Height: 817 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.