Samsung logo

Samsung DW60M6051US/EE Undercounter 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37705
Info modified on:
27 May 2024, 12:57:04
Short summary description Samsung DW60M6051US/EE Undercounter 14 place settings E:

Samsung DW60M6051US/EE, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, Touch, Lower, Upper

Long summary description Samsung DW60M6051US/EE Undercounter 14 place settings E:

Samsung DW60M6051US/EE. Appliance placement: Undercounter, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: E, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 570 mm, Height: 815 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.