Samsung logo

Samsung DW60M6050SS/EG dishwasher Semi built-in 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102495
Info modified on:
27 Mar 2025, 08:50:36
Short summary description Samsung DW60M6050SS/EG dishwasher Semi built-in 14 place settings E:

Samsung DW60M6050SS/EG, Semi built-in, Full size (60 cm), Stainless steel, Buttons, LED, Lower, Upper

Long summary description Samsung DW60M6050SS/EG dishwasher Semi built-in 14 place settings E:

Samsung DW60M6050SS/EG. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 3 cm, Backlight colour: Blue. Energy efficiency class: E, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.