Samsung logo

Samsung DW60M5050FW Freestanding 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17901
Info modified on:
04 Mar 2025, 15:36:35
Short summary description Samsung DW60M5050FW Freestanding 13 place settings F:

Samsung DW60M5050FW, Freestanding, Full size (60 cm), White, Blue, LED, 13 place settings

Long summary description Samsung DW60M5050FW Freestanding 13 place settings F:

Samsung DW60M5050FW. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 48 dB. Energy efficiency class: F, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 600 mm, Height: 845 mm. Package width: 655 mm, Package depth: 645 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.