Samsung logo

Samsung DW60K8550BB dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105152
Info modified on:
27 May 2024, 12:34:56
Short summary description Samsung DW60K8550BB dishwasher Fully built-in 14 place settings:

Samsung DW60K8550BB, Fully built-in, Compact, Black, Touch, LED, 14 place settings

Long summary description Samsung DW60K8550BB dishwasher Fully built-in 14 place settings:

Samsung DW60K8550BB. Appliance placement: Fully built-in, Product size: Compact, Control panel colour: Black. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 10.7 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.936 kWh. Width: 598 mm, Depth: 575 mm, Installation compartment width: 60 cm. Drying class: A, Annual energy consumption: 266 kWh, Annual water consumption: 2996 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.