Samsung DW9950, Freestanding, White, Stainless steel, White, Stainless steel, 14 place settings, 44 dB
Samsung DW9950. Appliance placement: Freestanding, Door colour: White, Control panel colour: Stainless steel, White. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 10.7 L, Energy consumption per cycle: 0.936 kWh, AC input voltage: 230 V. Width: 598 mm, Depth: 600 mm, Height: 845 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 882 mm