Samsung DW60A6092FS/EU, Freestanding, Full size (60 cm), Stainless steel, 1.5 m, 1.5 m, 1.3 m
Samsung DW60A6092FS/EU. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 600 mm, Height: 845 mm. Package width: 655 mm, Package depth: 645 mm, Package height: 875 mm