Samsung logo

Samsung DW50R4050BB Fully built-in 10 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35228
Info modified on:
29 May 2024, 19:00:57
Short summary description Samsung DW50R4050BB Fully built-in 10 place settings F:

Samsung DW50R4050BB, Fully built-in, Slimline (45 cm), White, Blue, Drawer, Stainless steel

Long summary description Samsung DW50R4050BB Fully built-in 10 place settings F:

Samsung DW50R4050BB. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Door colour: White. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 5 cm. Energy efficiency class: F, Water consumption per cycle: 9.9 L, Energy consumption per 100 cycles: 84 kWh. Width: 450 mm, Depth: 550 mm, Height: 815 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.