Samsung logo

Samsung DW-SG720T dishwasher Semi built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122970
Info modified on:
31 Dec 2021, 12:52:37
Short summary description Samsung DW-SG720T dishwasher Semi built-in 14 place settings:

Samsung DW-SG720T, Semi built-in, Black, Stainless steel, Drawer, 14 place settings, 46 dB, Auto 45-65°C, Eco, Glass/Delicate, Intensive, Quick

Long summary description Samsung DW-SG720T dishwasher Semi built-in 14 place settings:

Samsung DW-SG720T. Appliance placement: Semi built-in, Control panel colour: Black, Stainless steel, Cutlery compartment type: Drawer. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.9 kWh. Width: 670 mm, Depth: 660 mm, Height: 875 mm. Drying class: A, Annual energy consumption: 256 kWh, Annual water consumption: 2800 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.