Samsung logo

Samsung DW-BG582B dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49746
Info modified on:
27 May 2024, 11:55:28
Short summary description Samsung DW-BG582B dishwasher Fully built-in 13 place settings:

Samsung DW-BG582B, Fully built-in, Black, Touch, 13 place settings, 45 dB, Auto 40-65°C, Glass/Delicate, Eco, Intensive, Pre-wash, Quick

Long summary description Samsung DW-BG582B dishwasher Fully built-in 13 place settings:

Samsung DW-BG582B. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Touch. Number of place settings: 13 place settings, Noise level: 45 dB, Dishwashing programs: Auto 40-65°C, Glass/Delicate, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 0.97 kWh, AC input voltage: 230 V. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.