Samsung logo

Samsung DVD-C350 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141093
Info modified on:
24 Feb 2023, 14:04:12
Short summary description Samsung DVD-C350 DVD/Blu-Ray player DVD player Black:

Samsung DVD-C350, 10-bit/108MHz, 20 - 20000 Hz, 24-bit/192kHz, DivX, MPEG4, MP3, WMA, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung DVD-C350 DVD/Blu-Ray player DVD player Black:

Samsung DVD-C350. Video D/A Converter (DAC): 10-bit/108MHz. Frequency range: 20 - 20000 Hz, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, MPEG4, Audio formats supported: MP3, WMA. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 6 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.