Samsung logo

Samsung DVD-VR375 DVD/Blu-Ray player

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
95717
Info modified on:
14 Mar 2024, 19:47:21
Short summary description Samsung DVD-VR375 DVD/Blu-Ray player:

Samsung DVD-VR375, DVD, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-RAM, CD, CD-R, 3 W, 4.4 kg, 430 x 79 x 331 mm

Long summary description Samsung DVD-VR375 DVD/Blu-Ray player:

Samsung DVD-VR375. Disc types supported: DVD, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-RAM, CD, CD-R. Power consumption (standby): 3 W. Weight: 4.4 kg. Dimensions (WxDxH): 430 x 79 x 331 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.