Samsung logo

Samsung Combo VHS/DVD Recorder Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140334
Info modified on:
21 Nov 2019, 17:21:52
Short summary description Samsung Combo VHS/DVD Recorder Black:

Samsung Combo VHS/DVD Recorder, PAL, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, MP3, WMA, DVD-RAM

Long summary description Samsung Combo VHS/DVD Recorder Black:

Samsung Combo VHS/DVD Recorder. Analog signal format system: PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3, WMA. Disc types supported: DVD-RAM, Number of optical discs: 1 discs. Power consumption (typical): 35 W, Power consumption (standby): 1.2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.