Samsung DVD-V6500, MPEG4, MP3, WMA, DVD+RW, DVD-R, DVD-RW, 1 discs, 430 x 290 x 85 mm, Antenna in Audio L/R out 2x SCART Composite out RF in/out
Samsung DVD-V6500. Video formats supported: MPEG4, Audio formats supported: MP3, WMA. Disc types supported: DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Dimensions (WxDxH): 430 x 290 x 85 mm, I/O ports: Antenna in Audio L/R out 2x SCART Composite out RF in/out