Samsung logo

Samsung DVD-SH895M DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40617
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD-SH895M DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-SH895M, MP3, 30 W, 2.5 W, 430 mm, 55 mm, 300 mm

Long summary description Samsung DVD-SH895M DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-SH895M. Audio formats supported: MP3. Power consumption (typical): 30 W, Power consumption (standby): 2.5 W. Width: 430 mm, Depth: 55 mm, Height: 300 mm. HDD capacity: 250 GB. Package weight: 5.2 kg, Package dimensions (WxDxH): 514 x 155 x 402 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.