Samsung logo

Samsung DVD-SH893 DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179540
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DVD-SH893 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-SH893, 1080i, 1080p, 576i, 576p, 720p, 10-bit/54MHz, Dolby Digital, DTS, 24-bit/96kHz, DIVX, MPEG2, MPEG4, PCM

Long summary description Samsung DVD-SH893 DVD/Blu-Ray player DVD recorder Black:

Samsung DVD-SH893. Supported video modes: 1080i, 1080p, 576i, 576p, 720p, Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG2, MPEG4, Audio formats supported: PCM, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW. Power consumption (typical): 30 W, Power consumption (standby): 2.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.