Samsung DVD-R150 DVD Recorder, PAL, Dolby Digital, DTS, 24-bit/96kHz, DivX, MP3, 19 W
Samsung DVD-R150 DVD Recorder. Analog signal format system: PAL. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DivX, Audio formats supported: MP3. Power consumption (typical): 19 W, Power consumption (standby): 1.5 W. Max DVD recording time: 8 h