Samsung logo

Samsung DVD-R120 DVD/Blu-Ray player DVD recorder

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95386
Info modified on:
21 Nov 2019, 17:20:17
Short summary description Samsung DVD-R120 DVD/Blu-Ray player DVD recorder:

Samsung DVD-R120, 10-Bit/54MHz, 24-bit/96kHz, MP3, 1 discs, 35 W, 6 W

Long summary description Samsung DVD-R120 DVD/Blu-Ray player DVD recorder:

Samsung DVD-R120. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Number of optical discs: 1 discs. Power consumption (typical): 35 W, Power consumption (standby): 6 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.