Samsung DVD-P380, 14-bit/108MHz, 24-bit/192kHz, DivX, MPEG4, MP3, WMA, 1.7 kg, 37 x 430 x 205 mm
Samsung DVD-P380. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, MPEG4, Audio formats supported: MP3, WMA. Weight: 1.7 kg. Dimensions (WxDxH): 37 x 430 x 205 mm