Samsung logo

Samsung DVD-HR775 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94432
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DVD-HR775 Black:

Samsung DVD-HR775, 10-Bit/54MHz, 24-bit/96kHz, MP3, WMA, JPG, 30 W, 2.5 W

Long summary description Samsung DVD-HR775 Black:

Samsung DVD-HR775. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3, WMA, Image formats supported: JPG. Power consumption (typical): 30 W, Power consumption (standby): 2.5 W. Width: 430 mm, Depth: 300 mm, Height: 55 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.