Samsung logo

Samsung DVD-HR734 DVD/HDD Recorder DVD recorder Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123292
Info modified on:
21 Nov 2019, 17:21:29
Short summary description Samsung DVD-HR734 DVD/HDD Recorder DVD recorder Black:

Samsung DVD-HR734 DVD/HDD Recorder, PAL, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, MP3, WMA, CD, CD-R, CD-RW, DVD+R, DVD-R, DVD-RAM, DVD-RW

Long summary description Samsung DVD-HR734 DVD/HDD Recorder DVD recorder Black:

Samsung DVD-HR734 DVD/HDD Recorder. Analog signal format system: PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3, WMA. Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD-R, DVD-RAM, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 35 W, Power consumption (standby): 2.7 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.