Samsung logo

Samsung DVD-HD860 DVD/Blu-Ray player DVD player

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124468
Info modified on:
21 Nov 2019, 17:09:13
Short summary description Samsung DVD-HD860 DVD/Blu-Ray player DVD player:

Samsung DVD-HD860, 14-bit/108MHz, Dolby Digital, 24-bit/192kHz, MPEG4, MP3, WMA, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung DVD-HD860 DVD/Blu-Ray player DVD player:

Samsung DVD-HD860. Video D/A Converter (DAC): 14-bit/108MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: MPEG4, Audio formats supported: MP3, WMA. Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 9 W, Power consumption (standby): 1 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.