Samsung logo

Samsung DVD-E360 DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126853
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DVD-E360 DVD player Black:

Samsung DVD-E360, PAL, DTS Digital Surround, Dolby Digital, DIVX, MPEG2, MPEG4, LPCM, MP3, WMA, JPG, DVD-Video

Long summary description Samsung DVD-E360 DVD player Black:

Samsung DVD-E360. Analog signal format system: PAL. Audio decoders: DTS Digital Surround, Dolby Digital. Video formats supported: DIVX, MPEG2, MPEG4, Audio formats supported: LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: DVD-Video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.