location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-E360 DVD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-E360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-E360/XN show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DVD-E360 DVD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - Playback disc types: DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: DIVX, MPEG2, MPEG4
  • - Audio formats supported: LPCM, MP3, WMA
  • - Progressive scan output
Long product name Samsung DVD-E360 DVD player Black :
The long product name of Samsung DVD-E360 DVD player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-E360 - DVD-Video/DVD±R/DVD±RW, DivX, USB Host, Black
More>>>
Samsung DVD-E360 DVD player Black:
The official description of Samsung DVD-E360 DVD player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The noble entertainment player
With ConnectShare Movie, simply plug your USB memory drive or HDD into your DVD-E360 DVD player and enjoy the content you love.

Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive or HDD into your Blu-ray player and enjoy the content you love. ConnectShare Movie feature reduces the number of devices needed to view, listen and play your favourite content. Play music directly through the speakers of your Blu-ray player and transfer movies and photos to the big screen. Now, experience a wide variety of content from the comfort of your living room.

See more with less power consumption
Samsung Blu-ray player lineup meets the 2012 Energy Star criteria for energy use and sets the new benchmark in eco efficiency for power consumption. So efficient, that the Blu-ray player uses less power than Energy Star requirements even when in Standard Mode.

Short summary description Samsung DVD-E360 DVD player Black:
This short summary of the Samsung DVD-E360 DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-E360, DIVX, MPEG2, MPEG4, LPCM, MP3, WMA, JPG, CD audio, CD video, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs

Long summary description Samsung DVD-E360 DVD player Black:
This is an auto-generated long summary of Samsung DVD-E360 DVD player Black based on the first three specs of the first five spec groups.

Samsung DVD-E360. Video formats supported: DIVX, MPEG2, MPEG4, Audio formats supported: LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, Playback disc types: DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W. Width: 300 mm, Depth: 208 mm, Height: 42 mm. LED indicators: Power

Video
Video upscaling *
No
Progressive scan output *
Yes
File formats
Video formats supported *
DIVX, MPEG2, MPEG4
Audio formats supported
LPCM, MP3, WMA
Image formats supported
JPG
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
DC-in jack
Yes
Storage
Playback disc formats *
CD audio, CD video
Playback disc types *
DVD+R, DVD+RW, DVD-R, DVD-RW
Recording disc types
Not supported
Card reader integrated
No
Number of optical discs
1 discs
Technical details
Device type *
DVD player
Form factor
Set-top
Product colour
Black
DVD region code *
3
Technical details
CD player
Yes
Video playback
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
300 mm
Depth
208 mm
Height
42 mm
Weight
1.1 kg
Indication
LED indicators
Power
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
No
Display
Display
LED
Packaging data
Package weight
1.3 kg
Package dimensions (WxDxH)
340 x 267 x 84 mm
Packaging content
Remote control included
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:04:09
Uk has collected 1 expert review for Samsung DVD-E360 DVD player Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-07-26 03:38:00
We reveal the best Blu-ray players you can buy in the UK in 2016/2017. Blu-ray player buying advice. Most popular Blu-ray players to buy today. Also see: Best Black Friday Deals In a world of online catch-up TV, Netflix, Amazon Prime and YouTube who nee...
0%
Country Distributor
Nederland 1 distributor(s)