Samsung logo

Samsung DVD-D530 DVD/Blu-Ray player DVD player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106461
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DVD-D530 DVD/Blu-Ray player DVD player 3D Black:

Samsung DVD-D530, 12-bit/148MHz, DIVX, MPEG4, MP3, WMA, CD audio, CD video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 6 W

Long summary description Samsung DVD-D530 DVD/Blu-Ray player DVD player 3D Black:

Samsung DVD-D530. Video D/A Converter (DAC): 12-bit/148MHz. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, WMA. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (standby): 6 W. Width: 360 mm, Depth: 207 mm, Height: 42 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.