Samsung logo

Samsung DVD-C500 DVD player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55622
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DVD-C500 DVD player Black:

Samsung DVD-C500, Dolby Digital, DTS, MPEG4, MP3, WMA, JPEG XR, CD audio, CD video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW

Long summary description Samsung DVD-C500 DVD player Black:

Samsung DVD-C500. Audio decoders: Dolby Digital, DTS. Video formats supported: MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPEG XR. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW. Width: 360.7 mm, Depth: 207 mm, Height: 38.1 mm. Package width: 404.1 mm, Package depth: 264.9 mm, Package height: 84 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.